Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147511-AS7C31025B-1
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C31025B-10JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31025B-10JCN
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147511-AS7C31025B-10JCN | 1450-1210-5-ND | 774-AS7C31025B-10JCN | AS7C31025B-10JCN | AS7C31025B-10JCN | AS7C31025B-10JCN | AS7C31025B-10JCN |
| Product Name | Memory - AS7C31025B-10JCN | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | 1M,SRAM,128K x 8,3.3V,32pin SOJ(400mil) |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |||
| Package Type | "32-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | 32-BSOJ (0.400\", 10.16mm Width) | SOJ |