Alliance Memory, Inc. Memory AS7C31024B-20JCNTR

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C31024B-20JCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1046082-AS7C31024B-20JCNTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046082-AS7C31024B-20JCNTR
Integrated Circuits (ICs) - Memory 1046082-AS7C31024B-20JCNTR
Win Source Part Number: 1046082-AS7C31024B-2 0JCNTR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-BSOJ (0.400", 10.16mm Width) Supplier Device Package: 32-SOJ Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Alternative Parts (Cross-Reference): AS7C31025B-20TJCN; AS7C31025B-20TJCNTR; AS7C31025B-20JCN; 71V124SA15TYGI; 71V124SA15YG; 71V124SA15PHGAS7C310 24B20JCNTR; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc. Base Product Number: AS7C31024

Win Source Part Number: 1046082-AS7C31024B-20JCNTR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-BSOJ (0.400", 10.16mm Width)
Supplier Device Package: 32-SOJ
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AS7C31025B-20TJCN; AS7C31025B-20TJCNTR; AS7C31025B-20JCN; 71V124SA15TYGI; 71V124SA15YG; 71V124SA15PHGAS7C31024B20JCNTR;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C31024

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C31024B-20JCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C31024B-20JCNTR
Memory IC and Storage Component 774-AS7C31024B-20JCNTR
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C31024B-20JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-20JCN TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C31024B-20JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-20JCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - AS7C31024B-20JCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C31024B-20JCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C31024B-20JCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C31024B-20JCNTR
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
1M,SRAM,128K x 8,3.3V,32pin SOJ(400mil) - AS7C31024B-20JCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,3.3V,32pin SOJ(400mil)
AS7C31024B-20JCNTR
1M,SRAM,128K x 8,3.3V,32pin SOJ(400mil) AS7C31024B-20JCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C31024B-20JCNTR-ND 1046082-AS7C31024B-20JCNTR 774-AS7C31024B-20JCNTR AS7C31024B-20JCNTR AS7C31024B-20JCNTR AS7C31024B-20JCNTR AS7C31024B-20JCNTR
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory 1M,SRAM,128K x 8,3.3V,32pin SOJ(400mil)
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.400"", 10.16mm Width)" SOJ; Tape & Reel (TR) 32-BSOJ (0.400\", 10.16mm Width) SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details