Alliance Memory, Inc. Memory IC and Storage Component AS7C31024B-12TCN

Description
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C31024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-12TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C31024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-12TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS7C31024B-12TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C31024B-12TCN
Memory IC and Storage Component 774-AS7C31024B-12TCN
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C31024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-12TCN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C31024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C31024B-12TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1052-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

Buy Now Datasheet
Memory - SRAM - AS7C31024B-12TCN - 1147504-AS7C31024B-12TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C31024B-12TCN
1147504-AS7C31024B-12TCN
Memory - SRAM - AS7C31024B-12TCN 1147504-AS7C31024B-12TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147504-AS7C31024B-1 2TCN Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Family Name: AS7C31024B Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): IS65WV1288DBLL-45TLA 3-TR; V62C5181024LL-55VE; V62C5181024L-70VI; Introduction Date: February 19, 2002 ECCN: 3A991.b.2.b Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 156

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147504-AS7C31024B-12TCN
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Family Name: AS7C31024B
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.alsc.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP I
Alternative Parts (Cross-Reference): IS65WV1288DBLL-45TLA3-TR; V62C5181024LL-55VE; V62C5181024L-70VI;
Introduction Date: February 19, 2002
ECCN: 3A991.b.2.b
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 156

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C31024B-12TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C31024B-12TCN
Integrated Circuits (ICs) - Memory - Memory AS7C31024B-12TCN
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
1M,SRAM,128K x 8,3.3V,32pin TSOP 1 - AS7C31024B-12TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,3.3V,32pin TSOP 1
AS7C31024B-12TCN
1M,SRAM,128K x 8,3.3V,32pin TSOP 1 AS7C31024B-12TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS7C31024B-12TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS7C31024B-12TCN 1450-1052-ND 1147504-AS7C31024B-12TCN AS7C31024B-12TCN AS7C31024B-12TCN AS7C31024B-12TCN AS7C31024B-12TCN AS7C31024B-12TCN
Product Name Memory IC and Storage Component Memory Memory - SRAM - AS7C31024B-12TCN Integrated Circuits (ICs) - Memory - Memory 1M,SRAM,128K x 8,3.3V,32pin TSOP 1 Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details