IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28DIP
IC SRAM 256KBIT PARALLEL 28DIP
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-PDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C256B-15PIN | AS7C256B-15PIN | AS7C256B-15PIN | AS7C256B-15PIN | AS7C256B-15PIN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | 256K,SRAM,32K x 8,5V,28pin PDIP |
| Memory Category | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Cycle Time | 15 ns | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |
| Supply Voltage | Through Hole | 4.5V ~ 5.5V | 4.5V ~ 5.5V |