Alliance Memory, Inc. IT infrastructure Memory AS7C256A-20TCN

Description
Category: IT infrastructure Memory Win Source Part Number: 1455457-AS7C256A-20T CN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1455457-AS7C256A-20T CN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1455457-AS7C256A-20TCN - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455457-AS7C256A-20TCN
IT infrastructure Memory 1455457-AS7C256A-20TCN
Category: IT infrastructure Memory Win Source Part Number: 1455457-AS7C256A-20T CN Manufacturer: Alliance Memory, Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455457-AS7C256A-20TCN
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory - AS7C256A-20TCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C256A-20TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C256A-20TCN
Integrated Circuits (ICs) - Memory - Memory AS7C256A-20TCN
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site Datasheet
Memory - AS7C256A-20TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP I

Buy Now Datasheet
256K,SRAM,32K x 8,5V,28pin TSOP 1 - AS7C256A-20TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,5V,28pin TSOP 1
AS7C256A-20TCN
256K,SRAM,32K x 8,5V,28pin TSOP 1 AS7C256A-20TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1455457-AS7C256A-20TCN AS7C256A-20TCN-ND AS7C256A-20TCN AS7C256A-20TCN AS7C256A-20TCN AS7C256A-20TCN
Product Name IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory 256K,SRAM,32K x 8,5V,28pin TSOP 1
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) TSOP; 28pin TSOP 1
Supply Voltage 4.5V ~ 5.5V 0degC ~ 70degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers