Alliance Memory, Inc. Memory AS7C256A-15TCN

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C256A-15TCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 28-TSOP I

Buy Now Datasheet
Memory - SRAM - AS7C256A-15TCN - 128783-AS7C256A-15TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C256A-15TCN
128783-AS7C256A-15TCN
Memory - SRAM - AS7C256A-15TCN 128783-AS7C256A-15TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 128783-AS7C256A-15TC N Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 234

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 128783-AS7C256A-15TCN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 234

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C256A-15TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C256A-15TCN
Memory IC and Storage Component 774-AS7C256A-15TCN
IC SRAM 256KBIT PAR 28TSOP I Product overview: AS7C256A-15TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C256A-15TCN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PAR 28TSOP I Product overview: AS7C256A-15TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C256A-15TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C256A-15TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP I

SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C256A-15TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C256A-15TCN
Integrated Circuits (ICs) - Memory - Memory AS7C256A-15TCN
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site
256K,SRAM,32K x 8,5V,28pin TSOP 1 - AS7C256A-15TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,5V,28pin TSOP 1
AS7C256A-15TCN
256K,SRAM,32K x 8,5V,28pin TSOP 1 AS7C256A-15TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site Datasheet
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C256A-15TCN-ND 128783-AS7C256A-15TCN 774-AS7C256A-15TCN AS7C256A-15TCN AS7C256A-15TCN AS7C256A-15TCN AS7C256A-15TCN AS7C256A-15TCN
Product Name Memory Memory - SRAM - AS7C256A-15TCN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory 256K,SRAM,32K x 8,5V,28pin TSOP 1 Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SOP; 28-TSOP I TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) TSOP; 28pin TSOP 1 28-TSSOP (0.465", 11.80mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V321L35JGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - CY14B256L-SZ35XIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details