Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768837-AS7C256A-12JI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Family Name: AS7C256A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 28-SOJ
Alternative Parts (Cross-Reference): IS61C256AH-20JL; IS61C256AL-10J; CY7C1399DL-12VXC; CY7C199B-20VI;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C256A-12JINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C256A-12JINTR
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768837-AS7C256A-12JINTR | 774-AS7C256A-12JINTR | AS7C256A-12JINTR-ND | AS7C256A-12JINTR | AS7C256A-12JINTR | AS7C256A-12JINTR | AS7C256A-12JINTR |
| Product Name | Memory - SRAM - AS7C256A-12JINTR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | 256K,SRAM,32K x 8,5V,28pin SOJ |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Cycle Time | 12 ns | 12 ns | 12 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |