Alliance Memory, Inc. Memory AS7C256A-10JCN

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1201-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-SOJ

Buy Now Datasheet
Memory - SRAM - AS7C256A-10JCN - 911752-AS7C256A-10JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C256A-10JCN
911752-AS7C256A-10JCN
Memory - SRAM - AS7C256A-10JCN 911752-AS7C256A-10JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911752-AS7C256A-10JC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ Package: 28-BSOJ (0.300", 7.62mm Width) Package: Tube Mounting: Surface Mount Family Name: AS7C256 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1201-5, AS7C256A-10JCN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911752-AS7C256A-10JCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-SOJ
Package: 28-BSOJ (0.300", 7.62mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AS7C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1201-5, AS7C256A-10JCN-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C256A-10JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C256A-10JCN
Memory IC and Storage Component 774-AS7C256A-10JCN
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C256A-10JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C256A-10JCN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOJ Product overview: AS7C256A-10JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C256A-10JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
256K,SRAM,32K x 8,5V,28pin SOJ - AS7C256A-10JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
256K,SRAM,32K x 8,5V,28pin SOJ
AS7C256A-10JCN
256K,SRAM,32K x 8,5V,28pin SOJ AS7C256A-10JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C256A-10JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C256A-10JCN
Integrated Circuits (ICs) - Memory - Memory AS7C256A-10JCN
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site
Memory - AS7C256A-10JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-SOJ

SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-SOJ

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1201-5-ND 911752-AS7C256A-10JCN 774-AS7C256A-10JCN AS7C256A-10JCN AS7C256A-10JCN AS7C256A-10JCN AS7C256A-10JCN AS7C256A-10JCN
Product Name Memory Memory - SRAM - AS7C256A-10JCN Memory IC and Storage Component 256K,SRAM,32K x 8,5V,28pin SOJ Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "28-BSOJ (0.300"", 7.62mm Width)" SOJ; 28-SOJ SOJ; Tube SOJ 28-BSOJ (0.300\", 7.62mm Width) SOJ; 28-BSOJ (0.300", 7.62mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers