Alliance Memory, Inc. Memory AS7C1025B-15JCN

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C1025B-15JCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

Buy Now Datasheet
Memory - SRAM - AS7C1025B-15JCN - 1018587-AS7C1025B-15JCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C1025B-15JCN
1018587-AS7C1025B-15JCN
Memory - SRAM - AS7C1025B-15JCN 1018587-AS7C1025B-15JCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1018587-AS7C1025B-15 JCN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 21

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1018587-AS7C1025B-15JCN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 21

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C1025B-15JCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C1025B-15JCN
Memory IC and Storage Component 774-AS7C1025B-15JCN
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C1025B-15JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1025B-15JCN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C1025B-15JCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1025B-15JCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C1025B-15JCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C1025B-15JCN
Integrated Circuits (ICs) - Memory - Memory AS7C1025B-15JCN
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - AS7C1025B-15JCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Buy Now Datasheet
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) - AS7C1025B-15JCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,5V,32pin SOJ(400mil)
AS7C1025B-15JCN
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) AS7C1025B-15JCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C1025B-15JCN-ND 1018587-AS7C1025B-15JCN 774-AS7C1025B-15JCN AS7C1025B-15JCN AS7C1025B-15JCN AS7C1025B-15JCN AS7C1025B-15JCN
Product Name Memory Memory - SRAM - AS7C1025B-15JCN Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory 1M,SRAM,128K x 8,5V,32pin SOJ(400mil)
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.400"", 10.16mm Width)" SOJ; 32-SOJ SOJ; Tube 32-BSOJ (0.400\", 10.16mm Width) SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers