SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 1MBIT PARALLEL 32TSOP
IC SRAM 1MBIT PARALLEL 32TSOP I
| DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS7C1024B-15TCNTR-ND | AS7C1024B-15TCNTR | AS7C1024B-15TCNTR | AS7C1024B-15TCNTR | AS7C1024B-15TCNTR |
| Product Name | Memory | Memory | 1M,SRAM,128K x 8,5V,32pin TSOP 1 | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) | TSOP; 32pin TSOP 1 |