Alliance Memory, Inc. Memory - SRAM - AS7C1024B-15JCNTR AS7C1024B-15JCNTR

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 135974-AS7C1024B-15J CNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 135974-AS7C1024B-15J CNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C1024B-15JCNTR - 135974-AS7C1024B-15JCNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C1024B-15JCNTR
135974-AS7C1024B-15JCNTR
Memory - SRAM - AS7C1024B-15JCNTR 135974-AS7C1024B-15JCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 135974-AS7C1024B-15J CNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 135974-AS7C1024B-15JCNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory - AS7C1024B-15JCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 15ns 32-SOJ

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C1024B-15JCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C1024B-15JCNTR
Memory IC and Storage Component 774-AS7C1024B-15JCNTR
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C1024B-15JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1024B-15JCNT R can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: AS7C1024B-15JCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1024B-15JCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS7C1024B-15JCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 32-SOJ

Buy Now Datasheet
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) - AS7C1024B-15JCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,5V,32pin SOJ(400mil)
AS7C1024B-15JCNTR
1M,SRAM,128K x 8,5V,32pin SOJ(400mil) AS7C1024B-15JCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C1024B-15JCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C1024B-15JCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C1024B-15JCNTR
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 135974-AS7C1024B-15JCNTR AS7C1024B-15JCNTR-ND 774-AS7C1024B-15JCNTR AS7C1024B-15JCNTR AS7C1024B-15JCNTR AS7C1024B-15JCNTR AS7C1024B-15JCNTR
Product Name Memory - SRAM - AS7C1024B-15JCNTR Memory Memory IC and Storage Component Memory 1M,SRAM,128K x 8,5V,32pin SOJ(400mil) Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ "32-BSOJ (0.400"", 10.16mm Width)" SOJ; Tape & Reel (TR) 32-BSOJ (0.400\", 10.16mm Width) SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details