Alliance Memory, Inc. Memory - SRAM - AS7C1024B-12TCN AS7C1024B-12TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 118690-AS7C1024B-12T CN Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP I (8x18.4) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 156
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 118690-AS7C1024B-12T CN Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP I (8x18.4) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 156
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS7C1024B-12TCN is a high-speed CMOS SRAM device with a capacity of 1,048,576 bits, organized as 131,072 words x 8 bits. It features an address access time of 12 ns and an output enable access time of 6 ns, making it suitable for applications requiring fast data access. The device operates at a supply voltage of 5V and offers low power consumption, with a maximum active power of 605 mW and standby power of 55 mW. It supports both industrial and commercial temperature ranges and is available in a 32-pin TSOP I package. The AS7C1024B-12TCN is designed for easy memory expansion with chip enable inputs (CE1, CE2) and is compatible with TTL/LVTTL logic levels. This product is ideal for applications where high performance and low power consumption are critical.

Datasheet Summary
Powered by GS/AI

The AS7C1024B-12TCN is a high-speed CMOS SRAM device with a capacity of 1,048,576 bits, organized as 131,072 words x 8 bits. It features an address access time of 12 ns and an output enable access time of 6 ns, making it suitable for applications requiring fast data access. The device operates at a supply voltage of 5V and offers low power consumption, with a maximum active power of 605 mW and standby power of 55 mW. It supports both industrial and commercial temperature ranges and is available in a 32-pin TSOP I package. The AS7C1024B-12TCN is designed for easy memory expansion with chip enable inputs (CE1, CE2) and is compatible with TTL/LVTTL logic levels. This product is ideal for applications where high performance and low power consumption are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS7C1024B-12TCN - 118690-AS7C1024B-12TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C1024B-12TCN
118690-AS7C1024B-12TCN
Memory - SRAM - AS7C1024B-12TCN 118690-AS7C1024B-12TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 118690-AS7C1024B-12T CN Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP I (8x18.4) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 156

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 118690-AS7C1024B-12TCN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP I (8x18.4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 156

Buy Now Datasheet
Memory - 1450-1043-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C1024B-12TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C1024B-12TCN
Memory IC and Storage Component 774-AS7C1024B-12TCN
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C1024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1024B-12TCN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: AS7C1024B-12TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C1024B-12TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C1024B-12TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C1024B-12TCN
Integrated Circuits (ICs) - Memory - Memory AS7C1024B-12TCN
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Memory - AS7C1024B-12TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP I

Buy Now Datasheet
1M,SRAM,128K x 8,5V,32pin TSOP 1 - AS7C1024B-12TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
1M,SRAM,128K x 8,5V,32pin TSOP 1
AS7C1024B-12TCN
1M,SRAM,128K x 8,5V,32pin TSOP 1 AS7C1024B-12TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 118690-AS7C1024B-12TCN 1450-1043-ND 774-AS7C1024B-12TCN AS7C1024B-12TCN AS7C1024B-12TCN AS7C1024B-12TCN AS7C1024B-12TCN
Product Name Memory - SRAM - AS7C1024B-12TCN Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory 1M,SRAM,128K x 8,5V,32pin TSOP 1
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP I (8x18.4) "32-TFSOP (0.724"", 18.40mm Width)" Tray 32-TFSOP (0.724\", 18.40mm Width) TSOP; 32pin TSOP 1
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details