2.7V~3.6V 4MB (X16) LP SRAM, 45N
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 44-TSOP II
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6CE4016B-45ZIN-ND | AS6CE4016B-45ZIN | AS6CE4016B-45ZIN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) |