SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-TFBGA (6x8)
2.7V~3.6V 4MB (X16) LP SRAM, 45N
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6CE4016B-45BIN-ND | AS6CE4016B-45BIN | AS6CE4016B-45BIN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 48-LFBGA | BGA; 48-LFBGA | BGA; 48-TFBGA (6x8) |