The AS6C8016B-55ZIN is an 8Mb (512K x 16-bit) low power CMOS SRAM designed for applications requiring low power consumption and fast access times. It features an access time of 55ns and operates with a single power supply voltage ranging from 2.7V to 3.6V. The typical operating current is 10mA, while the standby current is notably low at 2.5µA, making it suitable for battery-powered devices. This memory chip is fully static and TTL compatible, ensuring ease of integration into various systems. It is packaged in a 44-pin 400mil TSOP II format and is rated for industrial temperature ranges from -40°C to 85°C. The AS6C8016B-55ZIN is particularly well-suited for low power applications and battery backup nonvolatile memory solutions, providing reliable data retention with a minimum voltage of 1.5V.
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II
MEMORY
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6C8016B-55ZINTR-ND | AS6C8016B-55ZINTR | AS6C8016B-55ZINTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |