IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II
SRAM, 8M, 512M X16, -40C-85C, TS
IC SRAM 8MBIT PARALLEL 44TSOP II
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6C8016B-45ZIN-ND | AS6C8016B-45ZIN | AS6C8016B-45ZIN | AS6C8016B-45ZIN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP II |