Alliance Memory, Inc. Memory AS6C8016-55ZIN

Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1041-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - AS6C8016-55ZIN - 133050-AS6C8016-55ZIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C8016-55ZIN
133050-AS6C8016-55ZIN
Memory - SRAM - AS6C8016-55ZIN 133050-AS6C8016-55ZIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 133050-AS6C8016-55ZI N Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 135

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 133050-AS6C8016-55ZIN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 135

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C8016-55ZIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C8016-55ZIN
Memory IC and Storage Component 774-AS6C8016-55ZIN
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: AS6C8016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8016-55ZIN can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: AS6C8016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8016-55ZIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS6C8016-55ZIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM - AS6C8016-55ZIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM
AS6C8016-55ZIN
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM AS6C8016-55ZIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C8016-55ZIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C8016-55ZIN
Integrated Circuits (ICs) - Memory - Memory AS6C8016-55ZIN
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1041-ND 133050-AS6C8016-55ZIN 774-AS6C8016-55ZIN AS6C8016-55ZIN AS6C8016-55ZIN AS6C8016-55ZIN AS6C8016-55ZIN AS6C8016-55ZIN
Product Name Memory Memory - SRAM - AS6C8016-55ZIN Memory IC and Storage Component Memory SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; 44-TSOP II TSOP; Tray 44-TSOP (0.400\", 10.16mm Width) TSOP; TSOP II-44 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00061887 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers