Alliance Memory, Inc. Memory AS6C8016-55BIN

Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1040-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)

Buy Now Datasheet
5.5V Memory IC and Storage Component - 500-AS6C8016-55BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Memory IC and Storage Component
500-AS6C8016-55BIN
5.5V Memory IC and Storage Component 500-AS6C8016-55BIN
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM Product overview: AS6C8016-55BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS6C8016-55BIN can be used for catalog matching and distributor lookup.

SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM Product overview: AS6C8016-55BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AS6C8016-55BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C8016-55BIN - 140433-AS6C8016-55BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C8016-55BIN
140433-AS6C8016-55BIN
Memory - SRAM - AS6C8016-55BIN 140433-AS6C8016-55BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 140433-AS6C8016-55BI N Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 480

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 140433-AS6C8016-55BIN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 480

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 48TFBGA

IC SRAM 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C8016-55BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C8016-55BIN
Integrated Circuits (ICs) - Memory - Memory AS6C8016-55BIN
IC SRAM 8MBIT PARALLEL 48TFBGA

IC SRAM 8MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - AS6C8016-55BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)

Buy Now Datasheet
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM - AS6C8016-55BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM
AS6C8016-55BIN
SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM AS6C8016-55BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1040-ND 500-AS6C8016-55BIN 140433-AS6C8016-55BIN AS6C8016-55BIN AS6C8016-55BIN AS6C8016-55BIN AS6C8016-55BIN
Product Name Memory 5.5V Memory IC and Storage Component Memory - SRAM - AS6C8016-55BIN Memory Integrated Circuits (ICs) - Memory - Memory Memory SRAM 8M, 2.7-5.5V, 55ns 512K x 16 Asyn SRAM
Memory Category SRAM Chip SDR; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-LFBGA BGA; Tray BGA; 48-TFBGA (6x8) BGA; 48-LFBGA TBGA48
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V25761S166PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - CY14B116M-BZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers