Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 8MBIT PARALLEL 48FPBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 48-FPBGA (10x8)
IC SRAM 8MBIT PARALLEL 48FPBGA
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C8008A-45BIN | AS6C8008A-45BIN | AS6C8008A-45BIN | AS6C8008A-45BIN |
| Product Name | SRAM 8M LOW, 3V, 1024K x 8 Asynch SRAM | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Package Type | FBGA48 | BGA; 48-VFBGA | ||
| Cycle Time | 45 ns | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |