SRAM - Asynchronous Memory IC 64Mb (4M x 16) Parallel 55ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 64Mbit Parallel 55 ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
| DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C6416-55TINTR-ND | AS6C6416-55TINTR | AS6C6416-55TINTR | AS6C6416-55TINTR | AS6C6416-55TINTR |
| Product Name | Memory | Memory | SRAM 4Mx16 55ns 3.3V TSOP48 | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |