IC SRAM 64MBIT PARALLEL 48TSOP I Product overview: AS6C6416-55TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6416-55TIN can be used for catalog matching and distributor lookup.
ALLIANCE, Asyn SRAM, 64M, 4Mx16,2.7-5.5V
ALLIANCE, Asyn SRAM, 64M, 4Mx16,2.7-5.5V
ALLIANCE, Asyn SRAM, 64M, 4Mx16,2.7-5.5V
SRAM - Asynchronous Memory IC 64Mb (4M x 16) Parallel 55ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 64Mbit Parallel 55 ns 48-TSOP I
IC SRAM 64MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS6C6416-55TIN | 2308467P | 1450-1464-ND | AS6C6416-55TIN | AS6C6416-55TIN | AS6C6416-55TIN | AS6C6416-55TIN |
| Product Name | Memory IC and Storage Component | SRAM | Memory | Integrated Circuits (ICs) - Memory | SRAM 4Mx16 55ns 3.3V TSOP48 | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tray | "48-TFSOP (0.724"", 18.40mm Width)" | TSOP; 48pin TSOP I | 48-TFSOP (0.724\", 18.40mm Width) |