IC SRAM 64MBIT PARALLEL 48TFBGA Product overview: AS6C6416-55BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6416-55BIN can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 64Mb (4M x 16) Parallel 55ns 48-TFBGA (8x10)
SRAM - Asynchronous Memory IC 64Mbit Parallel 55 ns 48-TFBGA (8x10)
IC SRAM 64MBIT PARALLEL 48TFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 64MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS6C6416-55BIN | 1450-1465-ND | AS6C6416-55BIN | AS6C6416-55BIN | AS6C6416-55BIN | AS6C6416-55BIN |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | SRAM 4048k x 16 48ball TFBGA | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |