Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 64KBIT PARALLEL 28SOP
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP
IC SRAM 64KBIT PARALLEL 28SOP
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C6264A-70SCN | AS6C6264A-70SCN | AS6C6264A-70SCN | AS6C6264A-70SCN |
| Product Name | SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Package Type | SOP28 | SOIC; 28-SOIC (0.330\", 8.38mm Width) | ||
| Cycle Time | 70 ns | |||
| Density | 64 kbits | 64 kbits | 64 kbits |