SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP
IC SRAM 64KBIT PARALLEL 28DIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-PDIP
IC SRAM 64KBIT PARALLEL 28DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C6264A-70PIN-ND | AS6C6264A-70PIN | AS6C6264A-70PIN | AS6C6264A-70PIN | AS6C6264A-70PIN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP28 | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |