Alliance Memory, Inc. Memory AS6C6264A-70PCN

Description
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C6264A-70PCN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP

SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 70ns 28-PDIP

Buy Now Datasheet
Memory - AS6C6264A-70PCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-PDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C6264A-70PCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C6264A-70PCN
Integrated Circuits (ICs) - Memory - Memory AS6C6264A-70PCN
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM - AS6C6264A-70PCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM
AS6C6264A-70PCN
SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM AS6C6264A-70PCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C6264A-70PCN-ND AS6C6264A-70PCN AS6C6264A-70PCN AS6C6264A-70PCN AS6C6264A-70PCN
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory SRAM 64K, 4.5-5.5V, 70ns 8K x 8 Asynch SRAM
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm) DIP28
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - CY14B256Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers