Alliance Memory, Inc. Memory IC and Storage Component AS6C6264-55SCN

Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: AS6C6264-55SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55SCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: AS6C6264-55SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55SCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS6C6264-55SCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C6264-55SCN
Memory IC and Storage Component 774-AS6C6264-55SCN
IC SRAM 64KBIT PARALLEL 28SOP Product overview: AS6C6264-55SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55SCN can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28SOP Product overview: AS6C6264-55SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55SCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C6264-55SCN - 803232-AS6C6264-55SCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C6264-55SCN
803232-AS6C6264-55SCN
Memory - SRAM - AS6C6264-55SCN 803232-AS6C6264-55SCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 803232-AS6C6264-55SC N Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Supplier Device Package: 28-SOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 803232-AS6C6264-55SCN
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Supplier Device Package: 28-SOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC (0.330", 8.38mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Memory - 1450-1037-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 28-SOP

SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 28-SOP

Buy Now Datasheet
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM - AS6C6264-55SCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM
AS6C6264-55SCN
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM AS6C6264-55SCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS6C6264-55SCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-SOP

SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C6264-55SCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C6264-55SCN
Integrated Circuits (ICs) - Memory - Memory AS6C6264-55SCN
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS6C6264-55SCN 803232-AS6C6264-55SCN 1450-1037-ND AS6C6264-55SCN AS6C6264-55SCN AS6C6264-55SCN AS6C6264-55SCN AS6C6264-55SCN
Product Name Memory IC and Storage Component Memory - SRAM - AS6C6264-55SCN Memory SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details