Alliance Memory, Inc. Integrated Circuits (ICs) - Memory - Memory AS6C6264-55PCNTR

Description
MEMORY
Description
MEMORY
Datasheet
Datasheet Summary
Powered by GS/AI

The AS6C6264-55PCNTR is a low power CMOS static random access memory (SRAM) device with a capacity of 64Kbits, organized as 8,192 words by 8 bits. It features an access time of 55ns and operates with a power supply range of 2.7V to 5.5V. The typical operating current is 15mA at 3.0V, while the standby current is as low as 1µA. This SRAM is designed for low power applications, making it suitable for battery backup and nonvolatile memory applications. The device is available in a 28-pin 600 mil PDIP package and is fully compatible with both 5V and 3.3V systems. It supports all TTL-compatible inputs and outputs, ensuring ease of integration into various designs. The AS6C6264-55PCNTR is also RoHS compliant, indicating it meets environmental standards. Its operational temperature range is from 0°C to 70°C, making it suitable for commercial applications.

Datasheet Summary
Powered by GS/AI

The AS6C6264-55PCNTR is a low power CMOS static random access memory (SRAM) device with a capacity of 64Kbits, organized as 8,192 words by 8 bits. It features an access time of 55ns and operates with a power supply range of 2.7V to 5.5V. The typical operating current is 15mA at 3.0V, while the standby current is as low as 1µA. This SRAM is designed for low power applications, making it suitable for battery backup and nonvolatile memory applications. The device is available in a 28-pin 600 mil PDIP package and is fully compatible with both 5V and 3.3V systems. It supports all TTL-compatible inputs and outputs, ensuring ease of integration into various designs. The AS6C6264-55PCNTR is also RoHS compliant, indicating it meets environmental standards. Its operational temperature range is from 0°C to 70°C, making it suitable for commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AS6C6264-55PCNTR
Integrated Circuits (ICs) - Memory - Memory AS6C6264-55PCNTR
MEMORY

MEMORY

Supplier's Site
Memory - AS6C6264-55PCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-PDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number AS6C6264-55PCNTR AS6C6264-55PCNTR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Cycle Time 55 ns
Density 64 kbits 64 kbits
Supply Voltage Through Hole 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details