Alliance Memory, Inc. Memory AS6C62256A-70SIN

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1185-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C62256A-70SIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C62256A-70SIN
Memory IC and Storage Component 774-AS6C62256A-70SIN
IC SRAM 256KBIT PARALLEL 28SOP Product overview: AS6C62256A-70SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256A-70SIN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: AS6C62256A-70SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256A-70SIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C62256A-70SIN - 911745-AS6C62256A-70SIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C62256A-70SIN
911745-AS6C62256A-70SIN
Memory - SRAM - AS6C62256A-70SIN 911745-AS6C62256A-70SIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911745-AS6C62256A-70 SIN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP Package: Tube Package: 28-SOIC (0.330", 8.38mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS6C62256 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1185-5, AS6C62256A-70SIN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911745-AS6C62256A-70SIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Package: Tube
Package: 28-SOIC (0.330", 8.38mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS6C62256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1185-5, AS6C62256A-70SIN-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C62256A-70SIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C62256A-70SIN
Integrated Circuits (ICs) - Memory - Memory AS6C62256A-70SIN
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
Memory - AS6C62256A-70SIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM - AS6C62256A-70SIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM
AS6C62256A-70SIN
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM AS6C62256A-70SIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1185-5-ND 774-AS6C62256A-70SIN 911745-AS6C62256A-70SIN AS6C62256A-70SIN AS6C62256A-70SIN AS6C62256A-70SIN AS6C62256A-70SIN AS6C62256A-70SIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C62256A-70SIN Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.330"", 8.38mm Width)" SOIC; Tube SOP; SOIC; 28-SOP SOIC; 28-SOIC (0.330\", 8.38mm Width) SOIC; 28-SOIC (0.330", 8.38mm Width) SOP28
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Memory - CY14B101K-SP45XCT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 45 ns
Density 1000 kbits
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details