Alliance Memory, Inc. Memory AS6C62256A-70SCN

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1184-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C62256A-70SCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C62256A-70SCN
Memory IC and Storage Component 774-AS6C62256A-70SCN
IC SRAM 256KBIT PARALLEL 28SOP Product overview: AS6C62256A-70SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256A-70SCN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: AS6C62256A-70SCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256A-70SCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C62256A-70SCN - 768832-AS6C62256A-70SCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C62256A-70SCN
768832-AS6C62256A-70SCN
Memory - SRAM - AS6C62256A-70SCN 768832-AS6C62256A-70SCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768832-AS6C62256A-70 SCN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SOIC (0.330", 8.38mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768832-AS6C62256A-70SCN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.330", 8.38mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Memory - AS6C62256A-70SCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C62256A-70SCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C62256A-70SCN
Integrated Circuits (ICs) - Memory - Memory AS6C62256A-70SCN
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM - AS6C62256A-70SCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM
AS6C62256A-70SCN
SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM AS6C62256A-70SCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1184-5-ND 774-AS6C62256A-70SCN 768832-AS6C62256A-70SCN AS6C62256A-70SCN AS6C62256A-70SCN AS6C62256A-70SCN AS6C62256A-70SCN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C62256A-70SCN Memory Integrated Circuits (ICs) - Memory - Memory SRAM 256K, 4.5-5.5V, 70ns 32K x 8 Asynch SRAM Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.330"", 8.38mm Width)" SOIC; Tube SOIC SOIC; 28-SOIC (0.330\", 8.38mm Width) SOP28
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details