SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-sTSOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-sTSOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 256KBIT PARALLEL 28STSOP
IC SRAM 256KBIT PARALLEL 28STSOP
| DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C62256-55STINTR-ND | AS6C62256-55STINTR | AS6C62256-55STINTR | AS6C62256-55STINTR | AS6C62256-55STINTR |
| Product Name | Memory | Memory | SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | TSOP; STSOP28 | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | -40degC ~ 85degC (TA) |