Alliance Memory, Inc. Memory AS6C62256-55STCN

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-sTSOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-sTSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1180-5-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-sTSOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-sTSOP

Buy Now Datasheet
Memory - SRAM - AS6C62256-55STCN - 861941-AS6C62256-55STCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C62256-55STCN
861941-AS6C62256-55STCN
Memory - SRAM - AS6C62256-55STCN 861941-AS6C62256-55STCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861941-AS6C62256-55S TCN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55 ns 28-sTSOP Package: 28-TSSOP (0.465", 11.80mm Width) Package: Tray Mounting: Surface Mount Family Name: AS6C62256 Categories: Integrated Circuits (ICs) Case / Package: 28-sTSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 234 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1180-5, AS6C62256-55STCN-ND

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861941-AS6C62256-55STCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55 ns 28-sTSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS6C62256
Categories: Integrated Circuits (ICs)
Case / Package: 28-sTSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1180-5, AS6C62256-55STCN-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C62256-55STCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C62256-55STCN
Memory IC and Storage Component 774-AS6C62256-55STCN
IC SRAM 256KBIT PARALLEL 28STSOP Product overview: AS6C62256-55STCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256-55STCN can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28STSOP Product overview: AS6C62256-55STCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256-55STCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C62256-55STCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C62256-55STCN
Integrated Circuits (ICs) - Memory - Memory AS6C62256-55STCN
IC SRAM 256KBIT PARALLEL 28STSOP

IC SRAM 256KBIT PARALLEL 28STSOP

Supplier's Site
Memory - AS6C62256-55STCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-sTSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-sTSOP

Buy Now Datasheet
SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM - AS6C62256-55STCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM
AS6C62256-55STCN
SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM AS6C62256-55STCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28STSOP

IC SRAM 256KBIT PARALLEL 28STSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1180-5-ND 861941-AS6C62256-55STCN 774-AS6C62256-55STCN AS6C62256-55STCN AS6C62256-55STCN AS6C62256-55STCN AS6C62256-55STCN
Product Name Memory Memory - SRAM - AS6C62256-55STCN Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SOP; 28-sTSOP TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) TSOP; TSOP28
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71V321L35JGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details