Alliance Memory, Inc. Memory AS6C4016A-45BIN

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-VFBGA (6x7)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-VFBGA (6x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1247-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-VFBGA (6x7)

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-VFBGA (6x7)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C4016A-45BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4016A-45BIN
Memory IC and Storage Component 774-AS6C4016A-45BIN
IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: AS6C4016A-45BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4016A-45BIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 48VFBGA Product overview: AS6C4016A-45BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4016A-45BIN can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - AS6C4016A-45BIN - 861940-AS6C4016A-45BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4016A-45BIN
861940-AS6C4016A-45BIN
Memory - SRAM - AS6C4016A-45BIN 861940-AS6C4016A-45BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861940-AS6C4016A-45B IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45 ns 48-VFBGA (6x7) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x7) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: AS6C4016A-45BIN-ND, 1450-1247

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861940-AS6C4016A-45BIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45 ns 48-VFBGA (6x7)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x7)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: AS6C4016A-45BIN-ND, 1450-1247

Buy Now
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM - AS6C4016A-45BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM
AS6C4016A-45BIN
SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM AS6C4016A-45BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS6C4016A-45BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-VFBGA (6x7)

SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-VFBGA (6x7)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - AS6C4016A-45BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4016A-45BIN
Integrated Circuits (ICs) - Memory - Memory AS6C4016A-45BIN
IC SRAM 4MBIT PARALLEL 48VFBGA

IC SRAM 4MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1247-ND 774-AS6C4016A-45BIN 861940-AS6C4016A-45BIN AS6C4016A-45BIN AS6C4016A-45BIN AS6C4016A-45BIN AS6C4016A-45BIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C4016A-45BIN Memory SRAM 4M, 3V, 45ns 256Kx16 LP Asyn SRAM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-VFBGA BGA; Tray BGA; 48-VFBGA (6x7) VFBGA48 BGA; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71V016SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details