IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS6C4008-70SAN-ND | AS6C4008-70SAN | AS6C4008-70SAN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; 32-SOIC (0.445\", 11.30mm Width) |