Alliance Memory, Inc. Memory AS6C4008-55TINTR

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C4008-55TINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C4008-55TINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4008-55TINTR
Memory IC and Storage Component 774-AS6C4008-55TINTR
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TINTR can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C4008-55TINTR - 847794-AS6C4008-55TINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4008-55TINTR
847794-AS6C4008-55TINTR
Memory - SRAM - AS6C4008-55TINTR 847794-AS6C4008-55TINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 847794-AS6C4008-55TI NTR Features: Memory IC 55 ns Package: Reel - TR Family Name: AS6C4008 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 847794-AS6C4008-55TINTR
Features: Memory IC 55 ns
Package: Reel - TR
Family Name: AS6C4008
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - AS6C4008-55TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55TINTR
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55TINTR
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55TINTR
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C4008-55TINTR-ND 774-AS6C4008-55TINTR 847794-AS6C4008-55TINTR AS6C4008-55TINTR AS6C4008-55TINTR AS6C4008-55TINTR AS6C4008-55TINTR AS6C4008-55TINTR
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C4008-55TINTR Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" Tape & Reel (TR) 32-TFSOP (0.724\", 18.40mm Width) TSOP; TSOP32 32-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 71V3557S75BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details