Alliance Memory, Inc. Memory AS6C4008-55SIN

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1028-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
Memory - AS6C4008-55SIN - 1147443-AS6C4008-55SIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS6C4008-55SIN
1147443-AS6C4008-55SIN
Memory - AS6C4008-55SIN 1147443-AS6C4008-55SIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147443-AS6C4008-55S IN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147443-AS6C4008-55SIN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-AS6C4008-55SIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4008-55SIN
Memory IC and Storage Component 774-AS6C4008-55SIN
IC SRAM 4MBIT PARALLEL 32SOP Product overview: AS6C4008-55SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55SIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32SOP Product overview: AS6C4008-55SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55SIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS6C4008-55SIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOP

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55SIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55SIN
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55SIN
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site
Ic, Sram, 4Mbit, 5.5V, 512Kx8, 32Sop; Memory Size Alliance Memory - 94M6218 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sram, 4Mbit, 5.5V, 512Kx8, 32Sop; Memory Size Alliance Memory
94M6218
Ic, Sram, 4Mbit, 5.5V, 512Kx8, 32Sop; Memory Size Alliance Memory 94M6218
IC, SRAM, 4MBIT, 5.5V, 512KX8, 32SOP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, SRAM, 4MBIT, 5.5V, 512KX8, 32SOP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55SIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55SIN
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55SIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1028-ND 1147443-AS6C4008-55SIN 774-AS6C4008-55SIN AS6C4008-55SIN AS6C4008-55SIN 94M6218 AS6C4008-55SIN AS6C4008-55SIN AS6C4008-55SIN
Product Name Memory Memory - AS6C4008-55SIN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Ic, Sram, 4Mbit, 5.5V, 512Kx8, 32Sop; Memory Size Alliance Memory Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "32-SOIC (0.445"", 11.30mm Width)" SOIC; Tray SOIC; 32-SOIC (0.445\", 11.30mm Width) SOP SOIC; 32-SOIC (0.445", 11.30mm Width) SOP32
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576YS150PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers