IC SRAM 32MBIT PARALLEL 48TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 32MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 32Mbit Parallel 55 ns 48-TSOP I
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C3216-55TIN | AS6C3216-55TIN | AS6C3216-55TIN | AS6C3216-55TIN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | SRAM 32M, 3V, 55ns 2048K x 16 Asyn SRAM | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 55 ns | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |