Alliance Memory, Inc. Memory AS6C2008A-55TINTR

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C2008A-55TINTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Memory - AS6C2008A-55TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C2008A-55TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C2008A-55TINTR
Integrated Circuits (ICs) - Memory - Memory AS6C2008A-55TINTR
IC SRAM 2MBIT PARALLEL 32TSOP I

IC SRAM 2MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 2MBIT PARALLEL 32TSOP I

IC SRAM 2MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM - AS6C2008A-55TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM
AS6C2008A-55TINTR
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM AS6C2008A-55TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C2008A-55TINTR-ND AS6C2008A-55TINTR AS6C2008A-55TINTR AS6C2008A-55TINTR AS6C2008A-55TINTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width) TSOP; TSOP32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104NA-BA45XET-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details