Alliance Memory, Inc. Memory AS6C2008A-55STIN

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C2008A-55STIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AS6C2008A-55STIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C2008A-55STIN
Memory IC and Storage Component 774-AS6C2008A-55STIN
IC SRAM 2MBIT PARALLEL 32STSOP Product overview: AS6C2008A-55STIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2008A-55STIN can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32STSOP Product overview: AS6C2008A-55STIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2008A-55STIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS6C2008A-55STIN - 911743-AS6C2008A-55STIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C2008A-55STIN
911743-AS6C2008A-55STIN
Memory - SRAM - AS6C2008A-55STIN 911743-AS6C2008A-55STIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911743-AS6C2008A-55S TIN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55 ns 32-sTSOP Package: 32-LFSOP (0.465", 11.80mm Width) Package: Tray Mounting: Surface Mount Family Name: AS6C2008 Categories: Integrated Circuits (ICs) Case / Package: 32-sTSOP ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911743-AS6C2008A-55STIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55 ns 32-sTSOP
Package: 32-LFSOP (0.465", 11.80mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS6C2008
Categories: Integrated Circuits (ICs)
Case / Package: 32-sTSOP
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 32STSOP

IC SRAM 2MBIT PARALLEL 32STSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C2008A-55STIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C2008A-55STIN
Integrated Circuits (ICs) - Memory - Memory AS6C2008A-55STIN
IC SRAM 2MBIT PARALLEL 32STSOP

IC SRAM 2MBIT PARALLEL 32STSOP

Supplier's Site
Memory - AS6C2008A-55STIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP

Buy Now Datasheet
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM - AS6C2008A-55STIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM
AS6C2008A-55STIN
SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM AS6C2008A-55STIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C2008A-55STIN-ND 774-AS6C2008A-55STIN 911743-AS6C2008A-55STIN AS6C2008A-55STIN AS6C2008A-55STIN AS6C2008A-55STIN AS6C2008A-55STIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS6C2008A-55STIN Memory Integrated Circuits (ICs) - Memory - Memory Memory SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-LFSOP (0.465"", 11.80mm Width)" Tray SOP; 32-sTSOP 32-LFSOP (0.465\", 11.80mm Width) TSOP; STSOP32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28276183 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details