SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 2MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C2008-55TINTR-ND | AS6C2008-55TINTR | AS6C2008-55TINTR | AS6C2008-55TINTR | AS6C2008-55TINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | TSOP; TSOP32 | 32-TFSOP (0.724\", 18.40mm Width) |