Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 846062-AS6C2008-55ST
Features: Memory IC 55 ns
Package: Tray
Family Name: AS6C2008
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1173-5, AS6C2008-55STIN-ND
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP
IC SRAM 2MBIT PARALLEL 32STSOP Product overview: AS6C2008-55STIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2008-55STIN can be used for catalog matching and distributor lookup.
IC SRAM 2MBIT PARALLEL 32STSOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP
IC SRAM 2MBIT PARALLEL 32STSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846062-AS6C2008-55STIN | 1450-1173-5-ND | 774-AS6C2008-55STIN | AS6C2008-55STIN | AS6C2008-55STIN | AS6C2008-55STIN | AS6C2008-55STIN |
| Product Name | Memory - SRAM - AS6C2008-55STIN | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | SRAM 2M, 3.3V, 55ns 256K x 8 Asynch SRAM | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |||
| Package Type | "32-LFSOP (0.465"", 11.80mm Width)" | Tray | TSOP; STSOP32 | 32-LFSOP (0.465\", 11.80mm Width) |