IC SRAM 16MBIT PARALLEL 48TFBGA
IC SRAM 16MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C1616-70BINTR | AS6C1616-70BINTR | AS6C1616-70BINTR | AS6C1616-70BINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM 16M, 3V, 70ns 1024K x 16 Asyn SRAM |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 70 ns | 70 ns | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | |
| Cycle Time | 70 ns |