SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP
IC SRAM 1MBIT PARALLEL 32SOP Product overview: AS6C1008-55SINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1008-55SINTR
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 59687-AS6C1008-55SIN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC SRAM 1MBIT PARALLEL 32SOP
IC SRAM 1MBIT PARALLEL 32SOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP
IC SRAM 1MBIT PARALLEL 32SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS6C1008-55SINTR-ND | 774-AS6C1008-55SINTR | 59687-AS6C1008-55SINTR | AS6C1008-55SINTR | AS6C1008-55SINTR | AS6C1008-55SINTR | AS6C1008-55SINTR | AS6C1008-55SINTR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - AS6C1008-55SINTR | Memory | Memory | SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 128 kbits | |||
| Package Type | SOIC; "32-SOIC (0.445"", 11.30mm Width)" | SOIC; Tape & Reel (TR) | SOP; 32-SOP | SOIC; 32-SOIC (0.445", 11.30mm Width) | SOP32 | SOIC; 32-SOIC (0.445\", 11.30mm Width) |