FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) SPI - Quad I/O 100MHz 8-LGA (6x8)
FLASH - NAND (SLC) Memory IC 8Gbit SPI - Quad I/O 100 MHz 8-LGA (6x8)
IC FLASH 8GBIT SPI/QUAD I/O 8LGA
IC FLASH 8GBIT SPI/QUAD I/O 8LGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS5F18G04SND-10LIN-ND | AS5F18G04SND-10LIN | AS5F18G04SND-10LIN | AS5F18G04SND-10LIN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-WLGA | 8-WLGA |