IC DRAM 512MBIT SSTL 2 60FBGA
MEMORY
SDRAM - DDR Memory IC 512Mbit SSTL_2 200 MHz 700 ps 60-FBGA (8x13)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C32M16D1-5BANTR-ND | AS4C32M16D1-5BANTR | AS4C32M16D1-5BANTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-TFBGA | 200 MHz | BGA; 60-TFBGA |