IC DRAM 2GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (7.5x10.5)
MEMORY
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C256M8D3LC-12BANTR-ND | AS4C256M8D3LC-12BANTR | AS4C256M8D3LC-12BANTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-VFBGA | BGA; 78-VFBGA | 800 MHz |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | Surface Mount |