IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (7.5x10.5)
2G - C DIE 256M X 8 1.35V AUTOMO
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C256M8D3LC-12BAN-ND | AS4C256M8D3LC-12BAN | AS4C256M8D3LC-12BAN | AS4C256M8D3LC-12BAN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-VFBGA | BGA; 78-FBGA (7.5x10.5) | BGA; 78-VFBGA | 78-VFBGA |
| Supply Voltage | 1.283V ~ 1.45V | -40degC ~ 105degC (TC) | 1.283V ~ 1.45V | 1.283V ~ 1.45V |