IC DRAM 2GBIT LVSTL 200FBGA
IC DRAM 2GBIT LVSTL 200FBGA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C256M16MD4V-062BAN-ND | AS4C256M16MD4V-062BAN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Package Type | 200-WFBGA | 3.5 ns |
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount |