The AS4C256M16D4A-75BIN is a 4Gb DDR4 Synchronous DRAM (SDRAM) memory chip featuring a 256M x 16 bit configuration. It operates at a clock rate of 1333 MHz and is compliant with JEDEC standards. The device requires a power supply of +1.2V ± 0.06V for VDD and VDDQ, and +2.5V for VPP. It is designed for industrial applications with an operating temperature range of -40°C to 95°C. This memory chip includes advanced features such as bidirectional differential data strobe, dynamic on-die termination, and multiple internal banks for efficient data management. It supports various refresh modes, including auto refresh and low-power auto self-refresh. The package is a 96-ball FBGA, measuring 7.5 x 13 x 1.2 mm, and is both Pb-free and halogen-free. Engineers considering this product should note its suitability for industrial environments and its compliance with low-power operation standards, making it a viable option for applications requiring reliable memory performance under challenging conditions.
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
IC DRAM 4GBIT POD 96FBGA
SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13)
IC DRAM 4GBIT POD 96FBGA
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2592137 | 1450-AS4C256M16D4A-75BIN-ND | AS4C256M16D4A-75BIN | AS4C256M16D4A-75BIN |
| Product Name | SDRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 18 ns | 18 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Bits per Word | 16 bits |