IC DRAM 4GBIT POD 96FBGA
4G, DDR4, 256 X 16, 1.2V, 96-BAL
IC DRAM 4GBIT POD 96FBGA
SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13)
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C256M16D4A-75BCN-ND | AS4C256M16D4A-75BCN | AS4C256M16D4A-75BCN | AS4C256M16D4A-75BCN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | SDRAM - DDR4 | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 96-TFBGA | 96-TFBGA | 1.333 GHz | BGA; 96-TFBGA |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | Surface Mount | 1.14V ~ 1.26V |