Category: IT infrastructure Memory
Win Source Part Number: 1453893-AS29CF160T-5
Manufacturer: Alliance Memory, Inc.
Parallel 16M NOR Flash 2M X 8, 5V, TSOP
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP I
IC FLASH 16MBIT PAR 48TSOP I
IC FLASH 16MBIT PAR 48TSOP I
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453893-AS29CF160T-55TIN | 665391 | 1450-AS29CF160T-55TIN-ND | AS29CF160T-55TIN | AS29CF160T-55TIN | AS29CF160T-55TIN |
| Product Name | IT infrastructure Memory | Flash Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Density | 128000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Pins | 48 |